AC103J2F Thermistors by Littelfuse

NTC THERMISTOR, 10K, RADIAL LEADED

Status: Unknown
Series: AC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.66

Distributor Stock
Logo for Newark
Newark
from US$0.67
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.66
-
Buy Now

Specifications

Zero Power Resistance at 25°C 10kohm
Product Range AC Series
Thermistor Mounting Through Hole
Beta Value (K) 3892K
Thermistor Terminals Radial Leaded

Alternative Descriptions

Ntc Thermistor, 10K, Radial Leaded | Newark Electronics
10 kOhm ▒1% 3892 K 125░C Radial Epoxy Coated NTC Thermistor | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AC103J2F?

Additional datasheets, footprints and schematics for AC103J2F are listed on our Part Details page. You can also find images and similar parts to AC103J2F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AC103J2F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC103J2F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AC103J2F fall under?

The AC103J2F is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.

Can I view similar or alternative parts?

You can view similar parts to AC103J2F when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AC103J2F you can contact the distributor directly for product support, shipping queries etc.

Is the AC103J2F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AC103J2F have stock available?

Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for AC103J2F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AC103J2F often in real-time on the comparison pages.

What if I can't find stock of AC103J2F?

You can fill out our help required form which you can use to request a quote for AC103J2F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay