Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0007
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0062
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0019
|
930,000
in stock
|
Buy Now | |
Avnet America
from US$0.0011
|
840,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0018
|
265,000
in stock
|
Buy Now | |
Rutronik
from US$0.0014
|
135,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0007
|
23,810
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
5,580
in stock
|
Buy Now | |
element14
from US$0.0022
|
5,580
in stock
|
Buy Now | |
Farnell
from US$0.0024
|
5,580
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
AC Series 0603 0.1 W 2.2 kO â–’5% â–’100 ppm/â–‘C Automotive Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 2.2 kOhm, ± 5%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
2.2K OHM 5% | TTI Europe |
AC0603 2,2K 5% 0,1W AUTOMO | Rutronik |
Res, 2K2, 5%, 0.1W, 0603, Thick Film Rohs Compliant: Yes |Yageo AC0603JR-072K2L | Newark Electronics |
Resistor AEC-Q200 Thick film 0603 5% 2K2 | RS |
SMD Chip Resistor, 2.2 kOhm, � 5%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a AC0603JR-072K2L?
Additional datasheets, footprints and schematics for AC0603JR-072K2L are listed on our Part Details page. You can also find images and similar parts to AC0603JR-072K2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC0603JR-072K2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC0603JR-072K2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC0603JR-072K2L you can contact the distributor directly for product support, shipping queries etc.
Is the AC0603JR-072K2L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC0603JR-072K2L have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, Rutronik and Chip One Stop have stock available or on a lead time for AC0603JR-072K2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC0603JR-072K2L often in real-time on the comparison pages.
What if I can't find stock of AC0603JR-072K2L?
You can fill out our help required form which you can use to request a quote for AC0603JR-072K2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.