Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0009
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0038
|
122,500
in stock
|
Buy Now | |
Rutronik
from US$0.0010
|
2,770,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0014
|
720,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0020
|
678,252
in stock
|
Buy Now | |
element14
from US$0.0015
|
674,732
in stock
|
Buy Now | |
Farnell
from US$0.0023
|
674,732
in stock
|
Buy Now | |
Chip One Stop
from US$0.0009
|
21,350
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,890,000
in stock
|
Buy Now | |
Avnet America
from US$0.0009
|
-
|
Buy Now | |
TTI Europe
from US$0.0010
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
AC0402 0R I=1A AUTOMO | Rutronik |
AC Series 0402 0.063 W 0 Ohm â–’5% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
Res, 1A, 0.063W, Thick Film, 0402 | Newark Electronics |
Resistor AEC-Q200 Thick film 0402 5% 0R | RS |
Zero Ohm Resistor, Jumper, 0402 [1005 Metric], Thick Film, 63 mW, 1 A, Surface Mount | Avnet Abacus |
ZERO OHM JUMPER | TTI Europe |
Where can I find additional details, specifications and documents for a AC0402JR-070RL?
Additional datasheets, footprints and schematics for AC0402JR-070RL are listed on our Part Details page. You can also find images and similar parts to AC0402JR-070RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC0402JR-070RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC0402JR-070RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC0402JR-070RL you can contact the distributor directly for product support, shipping queries etc.
Is the AC0402JR-070RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC0402JR-070RL have stock available?
Authorised distributors including Rutronik, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for AC0402JR-070RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC0402JR-070RL often in real-time on the comparison pages.
What if I can't find stock of AC0402JR-070RL?
You can fill out our help required form which you can use to request a quote for AC0402JR-070RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.