Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0009
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0050
|
28,500
in stock
|
Buy Now | |
Avnet America
from US$0.0012
|
10,780,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0012
|
3,240,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0060
|
19,800
in stock
|
Buy Now | |
element14
from US$0.0051
|
49
in stock
|
Buy Now | |
Farnell
from US$0.0035
|
49
in stock
|
Buy Now | |
Avnet Abacus
-
|
300,000
in stock
|
Buy Now | |
Rutronik
from US$0.0009
|
-
|
Buy Now | |
Future Electronics
from US$0.0029
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
SMD Chip Resistor, 10 kOhm, ± 5%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet America |
10K OHM 5% | TTI Europe |
Resistor AEC-Q200 Thick film 0201 5% 10K | RS |
Res, 10K, 5%, 0.05W, Thick Film, 0201 | Newark Electronics |
SMD Chip Resistor, 10 kOhm, � 5%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Abacus |
AC0201 10K 5% 0,05W AUTOMO | Rutronik |
AC Series 0201 10 kOhm â–’5 % 0.05 W â–’200 ppm/â–‘C Thick Film Chip Resistor | Future Electronics |
Where can I find additional details, specifications and documents for a AC0201JR-0710KL?
Additional datasheets, footprints and schematics for AC0201JR-0710KL are listed on our Part Details page. You can also find images and similar parts to AC0201JR-0710KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC0201JR-0710KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC0201JR-0710KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC0201JR-0710KL you can contact the distributor directly for product support, shipping queries etc.
Is the AC0201JR-0710KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC0201JR-0710KL have stock available?
Authorised distributors including Avnet America, TTI Europe, RS, Newark Electronics and element14 have stock available or on a lead time for AC0201JR-0710KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC0201JR-0710KL often in real-time on the comparison pages.
What if I can't find stock of AC0201JR-0710KL?
You can fill out our help required form which you can use to request a quote for AC0201JR-0710KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.