Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.63
|
37
in stock
|
Buy Now | |
Future Electronics
from US$7.14
|
289
in stock
|
Buy Now | |
Newark Electronics
from US$9.31
|
68
in stock
|
Buy Now | |
element14
from US$9.53
|
37
in stock
|
Buy Now | |
Heilind Electronics
from US$8.96
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.96
|
1
in stock
|
Buy Now | |
RS
from US$15.42
|
-
|
Buy Now | |
Avnet America
from US$11.24
|
-
|
Buy Now | |
RS Americas
from US$13.64
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type A Receptacle |
USB Standard | USB 3.0 |
IP Rating | - |
Product Range | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
USB A - USB A D SHELL PANEL BLACK | Future Electronics |
Usb Adapter, 3.0 Type A Rcpt-Rcpt | Newark Electronics |
USB ADAPTER, 3.0 TYPE A RCPT-RCPT | element14 |
USB A - USB A D SHELL PANEL BL | Heilind Electronics |
XLR SUB Type A Receptacle D Shell | RS |
USB3 D-Type Shell Data Chassis Mount Connector, Black Finish | Avnet America |
Connectors, USB A - USB A D SHELL PANEL BLACK | Amphenol Audio AC-USB3-AAB | RS Americas |
Where can I find additional details, specifications and documents for a AC-USB3-AAB?
Additional datasheets, footprints and schematics for AC-USB3-AAB are listed on our Part Details page. You can also find images and similar parts to AC-USB3-AAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC-USB3-AAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC-USB3-AAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC-USB3-AAB fall under?
The AC-USB3-AAB is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to AC-USB3-AAB when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC-USB3-AAB you can contact the distributor directly for product support, shipping queries etc.
Is the AC-USB3-AAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC-USB3-AAB have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for AC-USB3-AAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC-USB3-AAB often in real-time on the comparison pages.
What if I can't find stock of AC-USB3-AAB?
You can fill out our help required form which you can use to request a quote for AC-USB3-AAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.