Status: | Unknown |
---|---|
Series: | GE12 Series |
RoHS: | Compliant |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.56
|
351
in stock
|
Buy Now | |
Sager
from US$0.91
|
1,969
in stock
|
Buy Now | |
Schukat Electronic
from US$1.01
|
586
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
276
in stock
|
Buy Now | |
Conrad
from US$2.68
|
261
in stock
|
Buy Now | |
TRC Electronics
from US$2.14
|
260
in stock
|
Buy Now | |
element14
from US$1.33
|
237
in stock
|
Buy Now | |
Farnell
from US$1.58
|
237
in stock
|
Buy Now | |
TTI Europe
from US$1.26
|
200
in stock
|
Buy Now | |
Jameco Electronics
from US$1.25
|
68
in stock
|
Buy Now | |
RS Americas
from US$1.40
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
Distrelec
from US$1.12
|
-
|
Buy Now |
For Use With | Mean Well GE12 Series 12W AC-DC Interchangeable Industrial Adaptors |
---|---|
Accessory Type | European Input Plug |
Product Range | GE12 Series |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
Wall Mount AC Adapters EU PLUG FOR ADAPTER | Sager |
AC-Plug Adapter EU for Series GE | Schukat Electronic |
European Plug Head for GE Series | RS |
Euro Input Plug, Ac-Dc Adaptor, For Use With-Mean Well Ge12 Series 12W Ac-Dc Interchangeable Industrial Adaptors, Accessory Type-European Input Plug, Product Range-Ge12 Series, Svhc-No Svhc 15-Jan-2018 Rohs Compliant: Yes |Mean Well AC PLUG-EU | Newark Electronics |
Plug-in switching power supply for AC plug adapters · Universal input · Overload protection, pulsing hiccup shutdown, auto recovery · Protections: short circuit/over load/over voltage · Insulation Class II · Low no load power consumption | Conrad |
AC Plug: European Interchangeable AC Plug | TRC Electronics |
AC PLUG EUROPEAN TYPE 4 GE AD. | TTI Europe |
Mean Well AC PLUG-EU Connector Power PL 2 Position Wall Mount 2 Terminal 4 pcs | Jameco Electronics |
AC Plug EU Connector for GE Adapter, Interchangeable Plug, EU, GE Series | MEAN WELL AC PLUG-EU | RS Americas |
Conn Power PL 2 POS Wall Mount 2 Terminal 1 Port | Avnet America |
MEAN WELL Interchangeable Adapter, AC / DC, Euro Type C (CEE 7/16) Plug | Distrelec |
Where can I find additional details, specifications and documents for a AC PLUG-EU?
Additional datasheets, footprints and schematics for AC PLUG-EU are listed on our Part Details page. You can also find images and similar parts to AC PLUG-EU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC PLUG-EU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC PLUG-EU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC PLUG-EU fall under?
The AC PLUG-EU is listed under Power & Line Protection > Power Supplies > Power Supply Accessories.
Can I view similar or alternative parts?
You can view similar parts to AC PLUG-EU when available in the Power Supply Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC PLUG-EU you can contact the distributor directly for product support, shipping queries etc.
Is the AC PLUG-EU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AC PLUG-EU have stock available?
Authorised distributors including Sager, Schukat Electronic, RS, Newark Electronics and Conrad have stock available or on a lead time for AC PLUG-EU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC PLUG-EU often in real-time on the comparison pages.
What if I can't find stock of AC PLUG-EU?
You can fill out our help required form which you can use to request a quote for AC PLUG-EU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.