Status: | Unknown |
---|---|
Series: | AC Series |
RoHS: | Unknown |
Prices starting from US$5.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.48
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$7.43
|
478
in stock
|
Buy Now | |
Future Electronics
from US$5.84
|
340
in stock
|
Buy Now | |
RS
from US$9.63
|
157
in stock
|
Buy Now | |
element14
from US$7.33
|
79
in stock
|
Buy Now | |
Heilind Electronics
from US$7.35
|
42
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.35
|
14
in stock
|
Buy Now | |
Avnet America
from US$8.98
|
-
|
Buy Now | |
RS Americas
from US$11.18
|
-
|
Buy Now | |
TTI Europe
from US$6.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Audio Video Connector A | HDMI Receptacle - Type D |
---|---|
Audio Video Connector B | HDMI Receptacle - Type D |
Product Range | AC Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting | Panel Mount |
Connector Mounting Orientation | Panel Mount |
Adapter, Hdmi Type D Rcpt-Rcpt, Panel | Newark Electronics |
HDMI - HDMI D SHELL PANEL BLACK | Future Electronics |
Audio Adapter Panel Mount Flange HDMI Re | RS |
ADAPTER, HDMI TYPE D RCPT-RCPT, PANEL | element14 |
HDMI - HDMI D SHELL PANEL BLAC CONNECTORS | Heilind Electronics |
HDMI Data Chassis Mounts, D Type, Black Finish | Avnet America |
Connectors, HDMI - HDMI D SHELL PANEL BLACK | Amphenol Audio AC-HDMI-RRB | RS Americas |
Where can I find additional details, specifications and documents for a AC-HDMI-RRB?
Additional datasheets, footprints and schematics for AC-HDMI-RRB are listed on our Part Details page. You can also find images and similar parts to AC-HDMI-RRB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC-HDMI-RRB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC-HDMI-RRB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC-HDMI-RRB fall under?
The AC-HDMI-RRB is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to AC-HDMI-RRB when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC-HDMI-RRB you can contact the distributor directly for product support, shipping queries etc.
Is the AC-HDMI-RRB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC-HDMI-RRB have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS, element14 and Farnell have stock available or on a lead time for AC-HDMI-RRB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC-HDMI-RRB often in real-time on the comparison pages.
What if I can't find stock of AC-HDMI-RRB?
You can fill out our help required form which you can use to request a quote for AC-HDMI-RRB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.