Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$83.32
|
599
in stock
|
Buy Now | |
element14
from US$80.62
|
130
in stock
|
Buy Now | |
Farnell
from US$79.93
|
130
in stock
|
Buy Now | |
Distrelec
from US$96.54
|
25
in stock
|
Buy Now | |
RS Americas
from US$82.46
|
2
in stock
|
Buy Now | |
Jameco Electronics
from US$77.95
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$81.18
|
-
|
Buy Now | |
Rapid Electronics
from US$13.09
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM32 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | SAMD21 |
Kit Contents | Development Board MKR VIDOR 4000 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
ARDUINO MKR VIDOR 4000,ABX00022 | RS |
DEVELOPMENT BOARD, ARM CORTEX-M0+ MCU | element14 |
Arduino Arduino MKR Vidor 4000 | Distrelec |
Arduino MKR Vidor 4000 Board | Arduino ABX00022 | RS Americas |
Development Board, Arm Cortex-M0+ Mcu Rohs Compliant: Yes |Arduino ABX00022 | Newark Electronics |
Arduino ABX00022 MKR Vidor 4000 SAMD21 & FPGA WiFi / BLE | Rapid Electronics |
Where can I find additional details, specifications and documents for a ABX00022?
Additional datasheets, footprints and schematics for ABX00022 are listed on our Part Details page. You can also find images and similar parts to ABX00022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABX00022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABX00022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABX00022 fall under?
The ABX00022 is listed under Arduino Parts.
Can I view similar or alternative parts?
You can view similar parts to ABX00022 when available in the Arduino Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABX00022 you can contact the distributor directly for product support, shipping queries etc.
Is the ABX00022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABX00022 have stock available?
Authorised distributors including RS, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for ABX00022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABX00022 often in real-time on the comparison pages.
What if I can't find stock of ABX00022?
You can fill out our help required form which you can use to request a quote for ABX00022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.