Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$75.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$79.82
|
124
in stock
|
Buy Now | |
element14
from US$85.75
|
118
in stock
|
Buy Now | |
Farnell
from US$85.02
|
118
in stock
|
Buy Now | |
Distrelec
from US$90.00
|
66
in stock
|
Buy Now | |
RS Americas
from US$85.51
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$86.34
|
-
|
Buy Now | |
Avnet America
from US$75.19
|
-
|
Buy Now | |
Rapid Electronics
from US$186.32
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM32 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | SAMD21 |
Kit Contents | Development Board MKR NB 1500 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
ARDUINO MKR NB 1500,ABX00019 | RS |
DEVELOPMENT BOARD, ARM CORTEX-M0+ MCU | element14 |
Arduino Arduino MKR NB 1500 | Distrelec |
Arduino MKR NB 1500 Board | Arduino ABX00019 | RS Americas |
Development Board, Arm Cortex-M0+ Mcu Rohs Compliant: Yes |Arduino ABX00019 | Newark Electronics |
SBC, Arduino MKR NB 1500, SAMD21, ARM Cortex-M0+, 32bit, 32KB RAM, 256KB Flash, 8 I/O pins | Avnet America |
Arduino ABX00019 MKR Narrow Band IoT 1500 Development Board CAT M1 LTE | Rapid Electronics |
Where can I find additional details, specifications and documents for a ABX00019?
Additional datasheets, footprints and schematics for ABX00019 are listed on our Part Details page. You can also find images and similar parts to ABX00019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABX00019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABX00019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABX00019 fall under?
The ABX00019 is listed under Arduino Parts.
Can I view similar or alternative parts?
You can view similar parts to ABX00019 when available in the Arduino Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABX00019 you can contact the distributor directly for product support, shipping queries etc.
Is the ABX00019 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABX00019 have stock available?
Authorised distributors including RS, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for ABX00019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABX00019 often in real-time on the comparison pages.
What if I can't find stock of ABX00019?
You can fill out our help required form which you can use to request a quote for ABX00019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.