Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | - |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | SAMD21 CMWX1ZZABZ |
Kit Contents | Dev Board MKR WAN 1300 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Arduino ABX00017 MKR WAN 1300 LoRa Connectivity 3.3V IoT | Rapid Electronics |
Dev Board, 32Bit Arm Cortex-M0+ Mcu | Newark Electronics |
DEV BOARD, 32BIT ARM CORTEX-M0+ MCU | Farnell |
Where can I find additional details, specifications and documents for a ABX00017?
Additional datasheets, footprints and schematics for ABX00017 are listed on our Part Details page. You can also find images and similar parts to ABX00017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABX00017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABX00017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABX00017 fall under?
The ABX00017 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Development Kits - Arduino.
Can I view similar or alternative parts?
You can view similar parts to ABX00017 when available in the Embedded Development Kits - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABX00017 you can contact the distributor directly for product support, shipping queries etc.
Is the ABX00017 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABX00017 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics and Farnell have stock available or on a lead time for ABX00017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABX00017 often in real-time on the comparison pages.
What if I can't find stock of ABX00017?
You can fill out our help required form which you can use to request a quote for ABX00017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.