Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM D |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | SAMD21 |
Kit Contents | Dev Board MKR1000 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Arduino ABX00011 MKR1000 WiFi Enabled IoT Board 3.3V | Rapid Electronics |
DEV BOARD, 32BIT ARM CORTEX-M0+ MCU | element14 |
Arduino MKR1000 WITH HEADERS | Welectron |
Dev Board, 32Bit Arm Cortex-M0+ Mcu | Newark Electronics |
Where can I find additional details, specifications and documents for a ABX00011?
Additional datasheets, footprints and schematics for ABX00011 are listed on our Part Details page. You can also find images and similar parts to ABX00011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABX00011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABX00011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABX00011 fall under?
The ABX00011 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Development Kits - Arduino.
Can I view similar or alternative parts?
You can view similar parts to ABX00011 when available in the Embedded Development Kits - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABX00011 you can contact the distributor directly for product support, shipping queries etc.
Is the ABX00011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABX00011 have stock available?
Authorised distributors including Rapid Electronics, element14, Welectron, Farnell and Newark Electronics have stock available or on a lead time for ABX00011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABX00011 often in real-time on the comparison pages.
What if I can't find stock of ABX00011?
You can fill out our help required form which you can use to request a quote for ABX00011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.