Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$34.03
|
109
in stock
|
Buy Now | |
element14
from US$39.87
|
109
in stock
|
Buy Now | |
Distrelec
from US$32.96
|
69
in stock
|
Buy Now | |
Jameco Electronics
from US$29.95
|
8
in stock
|
Buy Now | |
RS Americas
from US$33.20
|
1
in stock
|
Buy Now | |
Welectron
from US$35.86
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAMD21 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | SAMD21 |
Kit Contents | Dev Board MKR1000 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
DEV BOARD, 32BIT ARM CORTEX-M0+ MCU | element14 |
Arduino Arduino MKR1000 WiFi | Distrelec |
ABX00004 Arduino MKR1000 IoT Board with 256K Flash & WiFi | Jameco Electronics |
Arduino MKR1000 WiFi Board w/o Headers | Arduino ABX00004 | RS Americas |
Arduino MKR1000 | Welectron |
Dev Board, 32Bit Arm Cortex-M0+ Mcu | Newark Electronics |
Where can I find additional details, specifications and documents for a ABX00004?
Additional datasheets, footprints and schematics for ABX00004 are listed on our Part Details page. You can also find images and similar parts to ABX00004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABX00004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABX00004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABX00004 fall under?
The ABX00004 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Development Kits - Arduino.
Can I view similar or alternative parts?
You can view similar parts to ABX00004 when available in the Embedded Development Kits - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABX00004 you can contact the distributor directly for product support, shipping queries etc.
Is the ABX00004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABX00004 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Jameco Electronics and RS Americas have stock available or on a lead time for ABX00004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABX00004 often in real-time on the comparison pages.
What if I can't find stock of ABX00004?
You can fill out our help required form which you can use to request a quote for ABX00004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.