Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.36
|
No stock
|
Buy Now |
Track Resistance | 50ohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Product Range | - |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Rotary |
Shaft Length | 25.4mm |
Body Diameter | 23mm |
Electrical Angular Rotation Tolerance + | 5° |
Electrical Angular Rotation Tolerance - | 5° |
External Length / Height | 17.45mm |
Full Power Rating Temperature | 40°C |
Insulation Resistance | 1000Mohm |
Isolation Voltage | 1000V |
Mechanical Angular Rotation Tolerance + | 5° |
Mechanical Angular Rotation Tolerance - | 5° |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +90°C |
Resistance | 50ohm |
Resistor Element Material | Wirewound |
Rotation Electrical Angle | 265° |
Rotation Mechanical Angle | 285° |
Temperature Coefficient | ± 400ppm/°C |
Terminal Resistance | 0.2ohm |
Termination Type | Solder |
Thread Size | 3/8" 32 T.P.I |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating | 300V |
POTENTIOMETER, 50R | Farnell |
Where can I find additional details, specifications and documents for a ABW1 50R?
Additional datasheets, footprints and schematics for ABW1 50R are listed on our Part Details page. You can also find images and similar parts to ABW1 50R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABW1 50R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABW1 50R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABW1 50R fall under?
The ABW1 50R is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ABW1 50R when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABW1 50R you can contact the distributor directly for product support, shipping queries etc.
Is the ABW1 50R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABW1 50R have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ABW1 50R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABW1 50R often in real-time on the comparison pages.
What if I can't find stock of ABW1 50R?
You can fill out our help required form which you can use to request a quote for ABW1 50R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.