Status: | Unknown |
---|---|
Series: | TW Series |
RoHS: | Unknown |
Prices starting from US$16.98
Switch Operation | (On) |
---|---|
Contact Configuration | DPST-NO |
Contact Voltage AC Nom | 600V |
Contact Voltage DC Nom | 220V |
Contact Current Max | 10A |
Switch Terminals | Screw |
Product Range | TW Series |
Switch Flush 2NO Momentary Black Green Red, TW Series | IDEC Corporation ABW120-B, G,R | RS Americas |
Switch, Industrial Pushbutton, 22Mm | Newark Electronics |
SWITCH, INDUSTRIAL PUSHBUTTON, 22MM | element14 |
Pushbutton Switches TW FLUSH PB | Sager |
PUSHBUTTON SWITCH | Relay Specialties |
Where can I find additional details, specifications and documents for a ABW120-BGR?
Additional datasheets, footprints and schematics for ABW120-BGR are listed on our Part Details page. You can also find images and similar parts to ABW120-BGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABW120-BGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABW120-BGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABW120-BGR fall under?
The ABW120-BGR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ABW120-BGR when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABW120-BGR you can contact the distributor directly for product support, shipping queries etc.
Is the ABW120-BGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABW120-BGR have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for ABW120-BGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABW120-BGR often in real-time on the comparison pages.
What if I can't find stock of ABW120-BGR?
You can fill out our help required form which you can use to request a quote for ABW120-BGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.