Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.22
|
64
in stock
|
Buy Now | |
RS Americas
from US$12.08
|
110
in stock
|
Buy Now | |
Newark Electronics
from US$12.45
|
64
in stock
|
Buy Now | |
element14
from US$10.75
|
64
in stock
|
Buy Now | |
CoreStaff
from US$3.91
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$3.95
|
10
in stock
|
Buy Now | |
Relay Specialties
from US$22.01
|
-
|
Buy Now | |
Sager
from US$12.33
|
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 440V |
Contact Voltage DC Nom | 220V |
Contact Current Max | 10A |
Switch Terminals | Screw |
Product Range | - |
IP Rating | IP65 |
Pushbutton switch, 1NO, Momentary, Green btn, extd bzl, 22mm mount, UL CSA | IDEC Corporation ABW110-G | RS Americas |
Pushbutton,1No,10A,440V,quickconnect | Newark Electronics |
PUSHBUTTON,1NO,10A,440V,QUICKCONNECT | element14 |
IDEC PUSHBUTTON SWITCH | Relay Specialties |
Pushbutton Switches 22mm Pushbutton Green | Sager |
Where can I find additional details, specifications and documents for a ABW110-G?
Additional datasheets, footprints and schematics for ABW110-G are listed on our Part Details page. You can also find images and similar parts to ABW110-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABW110-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABW110-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABW110-G fall under?
The ABW110-G is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ABW110-G when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABW110-G you can contact the distributor directly for product support, shipping queries etc.
Is the ABW110-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABW110-G have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for ABW110-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABW110-G often in real-time on the comparison pages.
What if I can't find stock of ABW110-G?
You can fill out our help required form which you can use to request a quote for ABW110-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.