Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.21
For Use With | Idec TW Series Oiltight Switches and Pilot Devices |
---|---|
IP / NEMA Rating | - |
Product Range | - |
Actuator Diameter | 22mm |
Illumination | Non Illuminated |
Mounting Hole Dia | 22mm |
Switch Operation | (On) |
Switch Actuator Dia: 22M Non-illuminated | IDEC Corporation ABW-100 | RS Americas |
Switch Actuator | Newark Electronics |
Operator, Pushbutton, Non-Illuminated, Momentary | Carlton-Bates |
Switch Actuators Operator | Sager |
TW FLUSH/EXT OPER PB | Relay Specialties |
Where can I find additional details, specifications and documents for a ABW-100?
Additional datasheets, footprints and schematics for ABW-100 are listed on our Part Details page. You can also find images and similar parts to ABW-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABW-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABW-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABW-100 fall under?
The ABW-100 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ABW-100 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABW-100 you can contact the distributor directly for product support, shipping queries etc.
Is the ABW-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABW-100 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for ABW-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABW-100 often in real-time on the comparison pages.
What if I can't find stock of ABW-100?
You can fill out our help required form which you can use to request a quote for ABW-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.