Status: | Unknown |
---|---|
Series: | ABW1 Series |
RoHS: | Unknown |
No distributors results available
Track Resistance | 250ohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Product Range | ABW1 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Rotary |
Shaft Length | 25.4mm |
SVHC | No SVHC (17-Dec-2015) |
Resistance | 250ohm |
Where can I find additional details, specifications and documents for a ABW1 250R?
Additional datasheets, footprints and schematics for ABW1 250R are listed on our Part Details page. You can also find images and similar parts to ABW1 250R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABW1 250R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABW1 250R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABW1 250R fall under?
The ABW1 250R is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ABW1 250R when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABW1 250R you can contact the distributor directly for product support, shipping queries etc.
Is the ABW1 250R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABW1 250R have stock available?
There is no stock from authorised distributors for ABW1 250R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABW1 250R often in real-time on the comparison pages.
What if I can't find stock of ABW1 250R?
You can fill out our help required form which you can use to request a quote for ABW1 250R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.