ABV1215613R Switches & Relays by Panasonic

NRFND replace w

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.06

Distributor Stock
Logo for Farnell
Farnell
from US$3.40
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$4.42
111
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.82
7
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.18
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.06
-
Buy Now
Logo for element14
element14
from US$3.85
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Panasonic Micro Switch ABV, 3A, 1CO, 1.08N, Short Roller Lever | Distrelec
SWITCH:LIMIT SWITCH SPDT ROLLER LVR, QC | Panasonic Electronic Components ABV1215613R | RS Americas
Nrfnd Replace W |Panasonic ABV1215613R | Newark Electronics
MATABV1215613R | Avnet America
ABV (BV) Turquo | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABV1215613R?

Additional datasheets, footprints and schematics for ABV1215613R are listed on our Part Details page. You can also find images and similar parts to ABV1215613R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABV1215613R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABV1215613R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABV1215613R fall under?

The ABV1215613R is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to ABV1215613R when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABV1215613R you can contact the distributor directly for product support, shipping queries etc.

Is the ABV1215613R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ABV1215613R have stock available?

Authorised distributors including Distrelec, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for ABV1215613R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABV1215613R often in real-time on the comparison pages.

What if I can't find stock of ABV1215613R?

You can fill out our help required form which you can use to request a quote for ABV1215613R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay