Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 87W |
Output Voltage - Output 1 | 54V |
Output Current - Output 1 | 1.6A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Power Supply, Ac-Dc, 54V, 1.6A | Newark Electronics |
Power Supply, Input: 90-264Vac FPC, 50/60Hz, Out: 56Vdc, 2.2A, 100W (125W w/fan | Triad Magnetics ABU125-540 | RS Americas |
POWER SUPPLY, AC-DC, 54V, 1.6A | element14 |
Where can I find additional details, specifications and documents for a ABU125-540?
Additional datasheets, footprints and schematics for ABU125-540 are listed on our Part Details page. You can also find images and similar parts to ABU125-540 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABU125-540 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABU125-540 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABU125-540 fall under?
The ABU125-540 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ABU125-540 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABU125-540 you can contact the distributor directly for product support, shipping queries etc.
Is the ABU125-540 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABU125-540 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for ABU125-540.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABU125-540 often in real-time on the comparison pages.
What if I can't find stock of ABU125-540?
You can fill out our help required form which you can use to request a quote for ABU125-540 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.