Status: | Unknown |
---|---|
Series: | ABT7 PDU Series |
RoHS: | Unknown |
Power Rating | 400VA |
---|---|
Secondary Voltages | 2 x 115V |
Current Rating | - |
Isolation Transformer Primary Voltages | 1 x 230V 1 x 400V |
Plug Type | - |
Product Range | ABT7 PDU Series |
SVHC | No SVHC (15-Jan-2018) |
Primary Voltages | 230V 400V |
PHASEO TRANSFORMER | RS |
Transformer, 400Va, 2 X 115V | Newark Electronics |
TRANSFORMER, 400VA, 2 X 115V | element14 |
Schneider Electric Isolating Transformer 230 VAC/400 VAC 2x 115 VAC 400VA | Distrelec |
Where can I find additional details, specifications and documents for a ABT7PDU040G?
Additional datasheets, footprints and schematics for ABT7PDU040G are listed on our Part Details page. You can also find images and similar parts to ABT7PDU040G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABT7PDU040G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABT7PDU040G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABT7PDU040G fall under?
The ABT7PDU040G is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to ABT7PDU040G when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABT7PDU040G you can contact the distributor directly for product support, shipping queries etc.
Is the ABT7PDU040G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABT7PDU040G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for ABT7PDU040G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABT7PDU040G often in real-time on the comparison pages.
What if I can't find stock of ABT7PDU040G?
You can fill out our help required form which you can use to request a quote for ABT7PDU040G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.