Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 40VA |
---|---|
Secondary Voltages | 24V |
Current Rating | - |
Isolation Transformer Primary Voltages | 2 x 120V |
Plug Type | - |
Product Range | - |
Primary Voltages | 2 x 120V |
Transformer: mains | Transfer Multisort Elektronik |
Transformer, 40Va, 1 X 24V | Newark Electronics |
TRANSFORMER, 40VA, 1 X 24V | Farnell |
Where can I find additional details, specifications and documents for a ABT7ESM004B?
Additional datasheets, footprints and schematics for ABT7ESM004B are listed on our Part Details page. You can also find images and similar parts to ABT7ESM004B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABT7ESM004B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABT7ESM004B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABT7ESM004B fall under?
The ABT7ESM004B is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to ABT7ESM004B when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABT7ESM004B you can contact the distributor directly for product support, shipping queries etc.
Is the ABT7ESM004B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABT7ESM004B have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for ABT7ESM004B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABT7ESM004B often in real-time on the comparison pages.
What if I can't find stock of ABT7ESM004B?
You can fill out our help required form which you can use to request a quote for ABT7ESM004B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.