ABS07AIG-32.768KHZ-9-1-T Abracon Parts by Abracon

CRYSTAL AEC-Q200 32.768KHZ 3.2X1.5MM

Status: Unknown
Series: ABS07AIG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Farnell
Farnell
from US$1.27
3,706
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.48
3,706
in stock
Buy Now
Logo for element14
element14
from US$0.99
3,706
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.36
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.26
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.70
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 32.768kHz
Crystal Case SMD 3.2mm x 1.5mm
Frequency Stability + / - -
Load Capacitance 9pF
Frequency Tolerance + / - 10ppm
Product Range ABS07AIG Series

Alternative Descriptions

Crystal, Aec-Q200, 32.768Khz, 3.2X1.5Mm | Newark Electronics
CRYSTAL 32.768KHZ 9PF SMD | Future Electronics
Automotive & Industrial Grade 32.768kHz SMD Low Profile Crystal | Avnet Asia
32.768 KHZ TUNING FORK CRYSTAL | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABS07AIG-32.768KHZ-9-1-T?

Additional datasheets, footprints and schematics for ABS07AIG-32.768KHZ-9-1-T are listed on our Part Details page. You can also find images and similar parts to ABS07AIG-32.768KHZ-9-1-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABS07AIG-32.768KHZ-9-1-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABS07AIG-32.768KHZ-9-1-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABS07AIG-32.768KHZ-9-1-T fall under?

The ABS07AIG-32.768KHZ-9-1-T is listed under Abracon Parts.

Can I view similar or alternative parts?

You can view similar parts to ABS07AIG-32.768KHZ-9-1-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABS07AIG-32.768KHZ-9-1-T you can contact the distributor directly for product support, shipping queries etc.

Is the ABS07AIG-32.768KHZ-9-1-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ABS07AIG-32.768KHZ-9-1-T have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Asia have stock available or on a lead time for ABS07AIG-32.768KHZ-9-1-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABS07AIG-32.768KHZ-9-1-T often in real-time on the comparison pages.

What if I can't find stock of ABS07AIG-32.768KHZ-9-1-T?

You can fill out our help required form which you can use to request a quote for ABS07AIG-32.768KHZ-9-1-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay