Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
3,685
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
3,000
in stock
|
Buy Now | |
element14
from US$0.70
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.71
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD 3.2mm x 1.5mm |
Frequency Stability + / - | - |
Load Capacitance | 7pF |
Frequency Tolerance + / - | 10ppm |
Product Range | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
32.768 KHZ TUNING FORK CRYSTAL | TTI Europe |
Crystal IOT 32.786KHz XTAL 10ppm | RS |
Crystal, 32.768Khz, 7Pf, 3.2Mm X 1.5Mm Rohs Compliant: Yes |Abracon ABS07-166-32.768KHZ-T | Newark Electronics |
CRYSTAL, 32.768KHZ, 7PF, 3.2MM X 1.5MM | element14 |
ABS07 Series 32.768 kHz â–’10 ppm 7 pF -40 to 85â–‘C Low Profile Crystal | Future Electronics |
Crystal, IoT 32.786KHZ, 3.2 x 1.5 x 0.9 mm, low profile, ABS07 Series | Abracon ABS07-166-32.768KHz-T | RS Americas |
Crystal, 32.768 kHz, SMD, 3.2mm x 1.5mm, 7 pF, 10 ppm | Avnet Asia |
Where can I find additional details, specifications and documents for a ABS07-166-32.768KHZ-T?
Additional datasheets, footprints and schematics for ABS07-166-32.768KHZ-T are listed on our Part Details page. You can also find images and similar parts to ABS07-166-32.768KHZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABS07-166-32.768KHZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABS07-166-32.768KHZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABS07-166-32.768KHZ-T fall under?
The ABS07-166-32.768KHZ-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ABS07-166-32.768KHZ-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABS07-166-32.768KHZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABS07-166-32.768KHZ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABS07-166-32.768KHZ-T have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ABS07-166-32.768KHZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABS07-166-32.768KHZ-T often in real-time on the comparison pages.
What if I can't find stock of ABS07-166-32.768KHZ-T?
You can fill out our help required form which you can use to request a quote for ABS07-166-32.768KHZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.