Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
4,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
3,000
in stock
|
Buy Now | |
element14
from US$0.97
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.96
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
TTI Europe
from US$0.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD 2mm x 1.2mm |
Frequency Stability + / - | - |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 20ppm |
Product Range | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Crystal, 32.768Khz, 12.5Pf, 2Mm X 1.2Mm Rohs Compliant: Yes |Abracon ABS06-127-32.768KHZ-T | Newark Electronics |
CRYSTAL, 32.768KHZ, 12.5PF, 2MM X 1.2MM | element14 |
Crystal IOT 32.786KHz XTAL 20ppm | RS |
ABS06 Series 32.768 kHz â–’20 ppm 12.5 pF -40 to 85â–‘C 90 kOhm Low Profile Crystal | Future Electronics |
32.768 KHZ TUNING FORK CRYSTAL | TTI Europe |
Crystal 32.768kHz 2-Pin SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ABS06-127-32.768KHZ-T?
Additional datasheets, footprints and schematics for ABS06-127-32.768KHZ-T are listed on our Part Details page. You can also find images and similar parts to ABS06-127-32.768KHZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABS06-127-32.768KHZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABS06-127-32.768KHZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABS06-127-32.768KHZ-T fall under?
The ABS06-127-32.768KHZ-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ABS06-127-32.768KHZ-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABS06-127-32.768KHZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABS06-127-32.768KHZ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABS06-127-32.768KHZ-T have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ABS06-127-32.768KHZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABS06-127-32.768KHZ-T often in real-time on the comparison pages.
What if I can't find stock of ABS06-127-32.768KHZ-T?
You can fill out our help required form which you can use to request a quote for ABS06-127-32.768KHZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.