Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Newark
from US$155.90
|
6
in stock
|
Buy Now | |
Heilind Electronics
from US$1.71
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.71
|
600
in stock
|
Buy Now | |
RS Americas
from US$1.66
|
268
in stock
|
Buy Now | |
element14
from US$312.09
|
6
in stock
|
Buy Now | |
Farnell
from US$166.88
|
6
in stock
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
Carlton-Bates
from US$1.69
|
-
|
Buy Now | |
Sager
from US$1.25
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 27.9mm |
Width | 27.9mm |
Height | 8.6mm |
Accessory Type | Cable Tie Mount |
Colour | Black |
RoHS Compliant | Yes |
Cable Tie Mount, #6 Screw (M3), 1.12x1." | Heilind Electronics |
Tak-Ty hook and loop Cable Ties, #6 (M3) screw, 1.12"L x 1.12"W, Black nylon 6.6 | Panduit ABMT-S6-C20 | RS Americas |
Cable Tie Mount | Newark Electronics |
#6 SCREW MT FOR TAK-TY | Avnet America |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts SCRW MNT 1.12 FOR H/L CABLE TIES | Sager |
Where can I find additional details, specifications and documents for a ABMT-S6-C20?
Additional datasheets, footprints and schematics for ABMT-S6-C20 are listed on our Part Details page. You can also find images and similar parts to ABMT-S6-C20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABMT-S6-C20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABMT-S6-C20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABMT-S6-C20 fall under?
The ABMT-S6-C20 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to ABMT-S6-C20 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABMT-S6-C20 you can contact the distributor directly for product support, shipping queries etc.
Is the ABMT-S6-C20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ABMT-S6-C20 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and element14 have stock available or on a lead time for ABMT-S6-C20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABMT-S6-C20 often in real-time on the comparison pages.
What if I can't find stock of ABMT-S6-C20?
You can fill out our help required form which you can use to request a quote for ABMT-S6-C20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.