Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Adhesive |
---|---|
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 28.5mm |
Width | 28.6mm |
Height | 8.4mm |
Body Material | Nylon 6.6 |
RoHS Compliant | Yes |
Cable Tie Mount, 28.6Mm, Nylon 6.6 | Newark Electronics |
ADH. MOUNT FOR 3/4 TAK-TY | Avnet America |
Cable Tie Mount, Adh., 1.12"x1.12" (28.5 | Panduit ABMT-A-Q | RS Americas |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts Cable Tie Mount Adh 1.12x1.12 28.5mm | Sager |
Where can I find additional details, specifications and documents for a ABMT-A-Q?
Additional datasheets, footprints and schematics for ABMT-A-Q are listed on our Part Details page. You can also find images and similar parts to ABMT-A-Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABMT-A-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABMT-A-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABMT-A-Q fall under?
The ABMT-A-Q is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to ABMT-A-Q when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABMT-A-Q you can contact the distributor directly for product support, shipping queries etc.
Is the ABMT-A-Q RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ABMT-A-Q have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for ABMT-A-Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABMT-A-Q often in real-time on the comparison pages.
What if I can't find stock of ABMT-A-Q?
You can fill out our help required form which you can use to request a quote for ABMT-A-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.