Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$405.37
|
13
in stock
|
Buy Now | |
Heilind Electronics
from US$2.00
|
12,584
in stock
|
Buy Now | |
RS Americas
from US$0.78
|
6,280
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.00
|
2,517
in stock
|
Buy Now | |
TTI Europe
from US$0.50
|
2,000
in stock
|
Buy Now | |
Sager
from US$0.45
|
500
in stock
|
Buy Now | |
Electro Enterprises
from US$0.69
|
319
in stock
|
Buy Now | |
Carlton-Bates
from US$0.59
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$380.20
|
13
in stock
|
Buy Now | |
element14
from US$338.49
|
13
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now |
Mount Fixing Type | Adhesive Screw |
---|---|
Mounting Hole Dia | 5.2mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 28.7mm |
Width | 28.7mm |
Height | 4.32mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
CABLE TIE MOUNT, ADH., 1.1X1.1" (27.9MM x 27.9MM) | Heilind Electronics |
Adhesive Cable tie mount, 1.1"L x 1.1"W, 2-Way, White nylon 6.6, ABMS Series | Panduit ABMS-A-D | RS Americas |
ABM CABLE TIE ACCESS | TTI Europe |
Cable Tie Mounts 2WAY ADH 1.13 X 1.13 | Sager |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mount, 2-Way, 5.2Mm W, Nylon, Nat | Newark Electronics |
CABLE TIE MOUNT, 2-WAY, 5.2MM W, NYLON, NAT | element14 |
Cable Accessories Cable Tie Entry Mount Acrylonitrile Butadiene Styrene White Bulk | Avnet America |
Where can I find additional details, specifications and documents for a ABMS-A-D?
Additional datasheets, footprints and schematics for ABMS-A-D are listed on our Part Details page. You can also find images and similar parts to ABMS-A-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABMS-A-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABMS-A-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABMS-A-D fall under?
The ABMS-A-D is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to ABMS-A-D when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABMS-A-D you can contact the distributor directly for product support, shipping queries etc.
Is the ABMS-A-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABMS-A-D have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, TTI Europe and Sager have stock available or on a lead time for ABMS-A-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABMS-A-D often in real-time on the comparison pages.
What if I can't find stock of ABMS-A-D?
You can fill out our help required form which you can use to request a quote for ABMS-A-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.