Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
No stock
|
Buy Now | |
RS Americas
from US$1.39
|
500
in stock
|
Buy Now | |
Sager
from US$0.93
|
300
in stock
|
Buy Now | |
Carlton-Bates
from US$1.42
|
85
in stock
|
Buy Now | |
element14
from US$74.95
|
61
in stock
|
Buy Now | |
Farnell
from US$52.01
|
61
in stock
|
Buy Now | |
Distrelec
from US$0.71
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$124.78
|
1
in stock
|
Buy Now | |
Relay Specialties
from US$38.15
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | - |
Width | 28.7mm |
Height | 5.3mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Cable Clip |
External Width | 28.7mm |
Cable Tie Mount, Adhesive., 1.1"L x 1.1"W, White, ABMS Series | Panduit ABMS-A-C | RS Americas |
Cable Tie Mounts Cable Tie Mount Adh 1.1x1.1 27.9mm | Sager |
Mount, Cable Tie | Carlton-Bates |
FASTENER,CABLE TIE-PK 100 | element14 |
Panduit Cable Tie Mount, White, Polyamide 6.6, Pack of 100 pieces | Distrelec |
Cable Tie Mount, 2Way, 28.7Mm W, Nylon6.6, Natural, Pk100 | Newark Electronics |
PANDUIT 2-WAY ADH MOUNT | Relay Specialties |
ADH 2 WAY MT OFFER ABM112-A-C | RS |
Cable Accessories Cable Tie Entry Mount Acrylonitrile Butadiene Styrene White | Avnet America |
CABLE TIE MOUNT, ADH.1.1 X1.1 | TTI Europe |
Where can I find additional details, specifications and documents for a ABMS-A-C..?
Additional datasheets, footprints and schematics for ABMS-A-C.. are listed on our Part Details page. You can also find images and similar parts to ABMS-A-C.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABMS-A-C.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABMS-A-C.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABMS-A-C.. fall under?
The ABMS-A-C.. is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to ABMS-A-C.. when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABMS-A-C.. you can contact the distributor directly for product support, shipping queries etc.
Is the ABMS-A-C.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABMS-A-C.. have stock available?
Authorised distributors including RS Americas, Sager, Carlton-Bates, element14 and Farnell have stock available or on a lead time for ABMS-A-C...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABMS-A-C.. often in real-time on the comparison pages.
What if I can't find stock of ABMS-A-C..?
You can fill out our help required form which you can use to request a quote for ABMS-A-C.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.