Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$123.09
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.44
|
656
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.44
|
197
in stock
|
Buy Now | |
RS Americas
from US$0.55
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$274.20
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Carlton-Bates
from US$0.49
|
-
|
Buy Now | |
Sager
from US$0.33
|
-
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mount Colour | White |
Mount Material | ABS (Acrylonitrile Butadiene Styrene) |
Length | 19.05mm |
Width | 19.05mm |
Accessory Type | Cable Tie Mount |
RoHS Compliant | Yes |
Cable Tie Mount, Non-Adh, .75x.75" (19." | Heilind Electronics |
Cable Tie Mount, 4-Way Adhesive Backed, 0.75x0.75 Inch, White, ABS | Panduit ABMM-D | RS Americas |
Cable Tie Mount | Newark Electronics |
Cable Accessories Adhesive Backed Cable Tie Mount Acrylonitrile Butadiene Styrene White Bulk | Avnet America |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts 4 WAY CBL TIE MOUNT WITHOUT ADHESIVE | Sager |
CABLE TIE MOUNT, 19.05MM, ABS, WHITE | Farnell |
Where can I find additional details, specifications and documents for a ABMM-D?
Additional datasheets, footprints and schematics for ABMM-D are listed on our Part Details page. You can also find images and similar parts to ABMM-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABMM-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABMM-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABMM-D fall under?
The ABMM-D is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to ABMM-D when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABMM-D you can contact the distributor directly for product support, shipping queries etc.
Is the ABMM-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ABMM-D have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for ABMM-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABMM-D often in real-time on the comparison pages.
What if I can't find stock of ABMM-D?
You can fill out our help required form which you can use to request a quote for ABMM-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.