Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.59
|
3,997
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.59
|
1,199
in stock
|
Buy Now | |
element14
from US$145.22
|
13
in stock
|
Buy Now | |
Farnell
from US$137.22
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$91.29
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$280.39
|
-
|
Buy Now | |
Carlton-Bates
from US$0.65
|
-
|
Buy Now | |
Sager
from US$0.45
|
-
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | Black |
Mount Material | ABS (Acrylonitrile Butadiene Styrene) |
Length | 19mm |
Width | 19mm |
Height | 4.6mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Tie Mount, Hi Tmp. Adh., .75x.75"" | Heilind Electronics |
CABLE TIE MOUNT, 19MM, ABS, BLACK, PK500 | element14 |
Fastners, Cable (Cable Clamp), 4-WAY. PK | RS |
Cable Tie Mount, 19Mm, Abs, Black, Pk500 | Newark Electronics |
Cable Accessories Tie Mount Acrylonitrile Butadiene Styrene Black | Avnet America |
Cable Tie Mount, Length 19.1mm, Width 0.75in, Ht 0.18in, Black, ABS | Panduit ABMM-AT-D0 | RS Americas |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts ADH BACK MT WR | Sager |
Where can I find additional details, specifications and documents for a ABMM-AT-D0?
Additional datasheets, footprints and schematics for ABMM-AT-D0 are listed on our Part Details page. You can also find images and similar parts to ABMM-AT-D0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABMM-AT-D0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABMM-AT-D0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABMM-AT-D0 fall under?
The ABMM-AT-D0 is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to ABMM-AT-D0 when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABMM-AT-D0 you can contact the distributor directly for product support, shipping queries etc.
Is the ABMM-AT-D0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABMM-AT-D0 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Farnell and RS have stock available or on a lead time for ABMM-AT-D0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABMM-AT-D0 often in real-time on the comparison pages.
What if I can't find stock of ABMM-AT-D0?
You can fill out our help required form which you can use to request a quote for ABMM-AT-D0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.