Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$365.82
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
10,058
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
2,012
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
1,500
in stock
|
Buy Now | |
Electro Enterprises
from US$0.61
|
1,109
in stock
|
Buy Now | |
RS Americas
from US$0.69
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
500
in stock
|
Buy Now | |
Carlton-Bates
from US$0.61
|
10
in stock
|
Buy Now | |
element14
from US$305.47
|
1
in stock
|
Buy Now | |
Sager
from US$0.42
|
-
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | White |
Mount Material | ABS (Acrylonitrile Butadiene Styrene) |
Length | 19mm |
Width | 19mm |
Height | 4.6mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Tie Mount, Hi Tmp. Adh., .75x.75"" | Heilind Electronics |
ABM CABLE TIE ACCESS | TTI Europe |
Cable Tie Mount, Length 19.1mm, Width 0.75in, Ht 0.18in, White, ABS | Panduit ABMM-AT-D | RS Americas |
Cable Tie Mount, Hi Tmp. Adh., .75"x.75" Rohs Compliant: Yes |Panduit ABMM-AT-D | Newark Electronics |
Cable Accessories Tie Mount Acrylonitrile Butadiene Styrene White | Avnet America |
Mount, Cable Tie | Carlton-Bates |
CABLE TIE MOUNT, 4WAY, 19MM, ABS, WHITE, PK500 | element14 |
Cable Tie Mounts .75 X .75 4WAY MNT WHITE | Sager |
Where can I find additional details, specifications and documents for a ABMM-AT-D?
Additional datasheets, footprints and schematics for ABMM-AT-D are listed on our Part Details page. You can also find images and similar parts to ABMM-AT-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABMM-AT-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABMM-AT-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABMM-AT-D fall under?
The ABMM-AT-D is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to ABMM-AT-D when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABMM-AT-D you can contact the distributor directly for product support, shipping queries etc.
Is the ABMM-AT-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABMM-AT-D have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TTI Europe, Electro Enterprises and RS Americas have stock available or on a lead time for ABMM-AT-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABMM-AT-D often in real-time on the comparison pages.
What if I can't find stock of ABMM-AT-D?
You can fill out our help required form which you can use to request a quote for ABMM-AT-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.