Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$112.55
|
52
in stock
|
Buy Now | |
element14
from US$61.65
|
52
in stock
|
Buy Now | |
Farnell
from US$49.95
|
52
in stock
|
Buy Now | |
Carlton-Bates
from US$1.16
|
24
in stock
|
Buy Now | |
RS Americas
from US$113.43
|
9
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now | |
Sager
from US$0.81
|
-
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | Black |
Mount Material | ABS (Acrylonitrile Butadiene Styrene) |
Length | 9.1mm |
Width | 19.1mm |
Height | 4.6mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Length | 19.1mm |
Body Material | Acrylonitrile Butadiene Styrene (ABS) |
Colour | Black |
External Length / Height | 4.6mm |
External Width | 19.1mm |
For Use With | Panduit Cable Ties |
Load Max | 136g |
Material | Weather Resistant ABS |
Mount, Adhesive, Abs, Pk100 | Newark Electronics |
MOUNT, ADHESIVE, ABS, PK100 | element14 |
Mount, Cable Tie | Carlton-Bates |
Mount, Cable Tie, Adhesive Backed, Weather Resistant, Blk ABS, 0.75" L, 0.75" W | Panduit ABMM-AT-C0 | RS Americas |
Panduit Cable Tie Mount, Black, ABS, Pack of 100 pieces | Distrelec |
FASTENERS, CABLE (CABLE CLAMP), 4-WAY | RS |
CABLE TIE MOUNTS | Avnet America |
ABM CABLE TIE ACCESS | TTI Europe |
Cable Tie Mounts 4-WAY BLK .75SQ H/T | Sager |
Where can I find additional details, specifications and documents for a ABMM-AT-C0?
Additional datasheets, footprints and schematics for ABMM-AT-C0 are listed on our Part Details page. You can also find images and similar parts to ABMM-AT-C0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABMM-AT-C0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABMM-AT-C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABMM-AT-C0 fall under?
The ABMM-AT-C0 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to ABMM-AT-C0 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABMM-AT-C0 you can contact the distributor directly for product support, shipping queries etc.
Is the ABMM-AT-C0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABMM-AT-C0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Carlton-Bates and RS Americas have stock available or on a lead time for ABMM-AT-C0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABMM-AT-C0 often in real-time on the comparison pages.
What if I can't find stock of ABMM-AT-C0?
You can fill out our help required form which you can use to request a quote for ABMM-AT-C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.