Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
No stock
|
Buy Now | |
TTI Europe
from US$0.50
|
500
in stock
|
Buy Now | |
Sager
from US$0.69
|
400
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
250
in stock
|
Buy Now | |
Conrad
from US$1.41
|
173
in stock
|
Buy Now | |
RS Americas
from US$92.81
|
61
in stock
|
Buy Now | |
Carlton-Bates
from US$0.91
|
30
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$91.05
|
22
in stock
|
Buy Now | |
element14
from US$40.91
|
22
in stock
|
Buy Now | |
Farnell
from US$38.64
|
22
in stock
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | White |
Mount Material | ABS (Acrylonitrile Butadiene Styrene) |
Length | 19.1mm |
Width | 19.1mm |
Height | 4.6mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Length | 19.1mm |
Body Material | Acrylonitrile Butadiene Styrene (ABS) |
Colour | White |
External Length / Height | 4.6mm |
External Width | 19.1mm |
For Use With | Panduit Cable Ties |
Load Max | 136g |
Material | ABS |
CABLE TIE MOUNT HI TMP. ADH | TTI Europe |
Cable Tie Mounts Cbl Tie Mount Hi Tmp Adh. .75x.75 | Sager |
Cable Accessories Adhesive Backed Cable Tie Mount Acrylonitrile Butadiene Styrene White | Avnet America |
4-way cable tie holder. High adhesive power for long reliability. 4-way input for cable binder allows for quick and easy alignment of the parts.This text is machine translated. | Conrad |
Mount, Cable Tie, Adhesive Backed, ABS, 0.75" L, 0.75" W, 0.18" H, 100pcs. Qty | Panduit ABMM-AT-C | RS Americas |
Mount, Cable Tie | Carlton-Bates |
Panduit Cable Tie Mount, White, ABS, Pack of 100 pieces | Distrelec |
Cable Tie Mount, 4Way, 19Mm, Abs, White, Pk100 | Newark Electronics |
MOUNT, ADHESIVE, ACRYLIC, PK100 | element14 |
FASTENERS, CABLE (CABLE CLAMP), 4-WAY | RS |
Where can I find additional details, specifications and documents for a ABMM-AT-C?
Additional datasheets, footprints and schematics for ABMM-AT-C are listed on our Part Details page. You can also find images and similar parts to ABMM-AT-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABMM-AT-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABMM-AT-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABMM-AT-C fall under?
The ABMM-AT-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to ABMM-AT-C when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABMM-AT-C you can contact the distributor directly for product support, shipping queries etc.
Is the ABMM-AT-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABMM-AT-C have stock available?
Authorised distributors including TTI Europe, Sager, Avnet America, Conrad and RS Americas have stock available or on a lead time for ABMM-AT-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABMM-AT-C often in real-time on the comparison pages.
What if I can't find stock of ABMM-AT-C?
You can fill out our help required form which you can use to request a quote for ABMM-AT-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.