Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
62,884
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
13,500
in stock
|
Buy Now | |
Sager
from US$0.36
|
11,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
10,480
in stock
|
Buy Now | |
RS Americas
from US$0.60
|
5,572
in stock
|
Buy Now | |
Electro Enterprises
from US$0.28
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
1,066
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
1,066
in stock
|
Buy Now | |
Carlton-Bates
from US$0.46
|
360
in stock
|
Buy Now | |
element14
from US$171.92
|
-
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mount Colour | White |
Mount Material | ABS (Acrylonitrile Butadiene Styrene) |
Length | 19.05mm |
Width | 19.05mm |
Height | 4.6mm |
RoHS Compliant | Yes |
ADHSVE CBL TIE MT,.75X.75,4WAY WHITE | Heilind Electronics |
ADHESIVE BACK MOUNT | TTI Europe |
Cable Tie Mounts 4-WAY ADH. 3/4 WHT | Sager |
Cable Tie Mount, 0.75" square, Adhesivebacked, White, ABM Series | Panduit ABMM-A-D | RS Americas |
Cable Tie Mount, Adh., .75"x.75" (19.1Mm Rohs Compliant: Yes |Panduit ABMM-A-D | Newark Electronics |
Cable Accessories Adhesive Backed Cable Tie Mount Acrylonitrile Butadiene Styrene White Bulk | Avnet America |
Mount, Cable Tie | Carlton-Bates |
ADHESIVE CABLE TIE MOUNT, INT., 4-WAY | RS |
CABLE ITE MOUNT | element14 |
Where can I find additional details, specifications and documents for a ABMM-A-D?
Additional datasheets, footprints and schematics for ABMM-A-D are listed on our Part Details page. You can also find images and similar parts to ABMM-A-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABMM-A-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABMM-A-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABMM-A-D fall under?
The ABMM-A-D is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to ABMM-A-D when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABMM-A-D you can contact the distributor directly for product support, shipping queries etc.
Is the ABMM-A-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABMM-A-D have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Sager, Heilind Electronics Asia and RS Americas have stock available or on a lead time for ABMM-A-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABMM-A-D often in real-time on the comparison pages.
What if I can't find stock of ABMM-A-D?
You can fill out our help required form which you can use to request a quote for ABMM-A-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.