Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$104.06
|
38
in stock
|
Buy Now | |
RS Americas
from US$1.10
|
160
in stock
|
Buy Now | |
Newark Electronics
from US$97.22
|
38
in stock
|
Buy Now | |
element14
from US$110.41
|
38
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
Carlton-Bates
from US$1.11
|
-
|
Buy Now | |
Sager
from US$0.78
|
-
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | Black |
Mount Material | ABS (Acrylonitrile Butadiene Styrene) |
Length | 19.1mm |
Width | 19.1mm |
Height | 4.6mm |
Product Range | - |
Cable Tie Mount, Length 19.1mm, Width 0.75in, Ht 0.18in, Black, ABS | Panduit ABMM-A-C20 | RS Americas |
Cable Tie Mount, 19.1Mm, Abs, Black | Newark Electronics |
CABLE TIE MOUNT, 19.1MM, ABS, BLACK | element14 |
Panduit Cable Tie Mount, Black, ABS, Pack of 100 pieces | Distrelec |
Cable Accessories Adhesive Backed Cable Tie Mount Acrylonitrile Butadiene Styrene Black | Avnet America |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts ADHESIVE BACK MOUNT | Sager |
Where can I find additional details, specifications and documents for a ABMM-A-C20?
Additional datasheets, footprints and schematics for ABMM-A-C20 are listed on our Part Details page. You can also find images and similar parts to ABMM-A-C20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABMM-A-C20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABMM-A-C20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABMM-A-C20 fall under?
The ABMM-A-C20 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to ABMM-A-C20 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABMM-A-C20 you can contact the distributor directly for product support, shipping queries etc.
Is the ABMM-A-C20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABMM-A-C20 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for ABMM-A-C20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABMM-A-C20 often in real-time on the comparison pages.
What if I can't find stock of ABMM-A-C20?
You can fill out our help required form which you can use to request a quote for ABMM-A-C20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.