Status: | Unknown |
---|---|
Series: | ABMM Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
No stock
|
Buy Now | |
TTI Europe
from US$0.61
|
7,300
in stock
|
Buy Now | |
Sager
from US$0.65
|
1,100
in stock
|
Buy Now | |
element14
from US$41.72
|
806
in stock
|
Buy Now | |
Newark Electronics
from US$124.27
|
795
in stock
|
Buy Now | |
Farnell
from US$23.78
|
795
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
668
in stock
|
Buy Now | |
Carlton-Bates
from US$0.85
|
75
in stock
|
Buy Now | |
RS Americas
from US$118.25
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | White |
Mount Material | ABS (Acrylonitrile Butadiene Styrene) |
Length | 19.1mm |
Width | 19.1mm |
Height | 4.6mm |
Product Range | ABMM Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Length | 19.1mm |
Body Material | Acrylonitrile Butadiene Styrene (ABS) |
Colour | White |
External Length / Height | 4.6mm |
External Width | 19.1mm |
For Use With | Panduit Nylon Cable Ties |
Load Max | 136g |
Material | ABS |
CABLE TIE MOUNT, ADH. 75 X.75 | TTI Europe |
Cable Tie Mounts Cable Tie Mount Adh .75x.75 19.1mm | Sager |
MOUNT, ADHESIVE, 4WAY, PK100 | element14 |
Mount, Adhesive, 4Way, Pk100 | Newark Electronics |
Panduit Cable Tie Mount 3.6 mm White ABS Pack of 100 pieces | Distrelec |
Mount, Cable Tie | Carlton-Bates |
Mount, Cable Tie, Adhesive Backed, Wht ABS, 0.75" L, 0.75" W, 0.18" H | Panduit ABMM-A-C | RS Americas |
ADHESIVE CABLE TIE MOUNT, INT. | RS |
Adhesive Backed Cable Tie Mount Acrylonitrile Butadiene Styrene White 19.1mm x 19.1mm | Avnet America |
Where can I find additional details, specifications and documents for a ABMM-A-C?
Additional datasheets, footprints and schematics for ABMM-A-C are listed on our Part Details page. You can also find images and similar parts to ABMM-A-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABMM-A-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABMM-A-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABMM-A-C fall under?
The ABMM-A-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to ABMM-A-C when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABMM-A-C you can contact the distributor directly for product support, shipping queries etc.
Is the ABMM-A-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABMM-A-C have stock available?
Authorised distributors including TTI Europe, Sager, element14, Newark Electronics and Farnell have stock available or on a lead time for ABMM-A-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABMM-A-C often in real-time on the comparison pages.
What if I can't find stock of ABMM-A-C?
You can fill out our help required form which you can use to request a quote for ABMM-A-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.