Status: | Unknown |
---|---|
Series: | ABMM Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.54
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
2,000
in stock
|
Buy Now | |
element14
from US$0.59
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 25MHz |
---|---|
Crystal Case | SMD 7mm x 5mm |
Frequency Stability + / - | 20ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 20ppm |
Product Range | ABMM Series |
Operating Temperature Min | -40°C |
25.000 MHZ CRYSTAL UNIT | TTI Europe |
Crystal, 25Mhz, 18Pf, Smd, 7Mm X 5Mm Rohs Compliant: Yes |Abracon ABMM-25.000MHZ-D2X-T | Newark Electronics |
CRYSTAL, 25MHZ, 18PF, SMD, 7MM X 5MM | element14 |
ABMM Series 25 MHz â–’20 ppm 18 pF -40 to +85 â–‘C SMT Microprocessor Crystal | Future Electronics |
Crystal, microprocessor, 25.0000MHZ 18PF SMD, 7.0x5.0x1.3mm, ABMM Series | Abracon ABMM-25.000MHz-D2X-T | RS Americas |
Crystal 25MHz 18pF 4-Pin CSMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ABMM-25.000MHZ-D2X-T?
Additional datasheets, footprints and schematics for ABMM-25.000MHZ-D2X-T are listed on our Part Details page. You can also find images and similar parts to ABMM-25.000MHZ-D2X-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABMM-25.000MHZ-D2X-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABMM-25.000MHZ-D2X-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABMM-25.000MHZ-D2X-T fall under?
The ABMM-25.000MHZ-D2X-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ABMM-25.000MHZ-D2X-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABMM-25.000MHZ-D2X-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABMM-25.000MHZ-D2X-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABMM-25.000MHZ-D2X-T have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ABMM-25.000MHZ-D2X-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABMM-25.000MHZ-D2X-T often in real-time on the comparison pages.
What if I can't find stock of ABMM-25.000MHZ-D2X-T?
You can fill out our help required form which you can use to request a quote for ABMM-25.000MHZ-D2X-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.