Status: | Unknown |
---|---|
Series: | ABMM2 Series |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
3,500
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
81,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
6,290
in stock
|
Buy Now | |
element14
from US$0.87
|
6,290
in stock
|
Buy Now | |
Farnell
from US$0.87
|
6,290
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Avnet Asia
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 10MHz |
---|---|
Crystal Case | SMD 6mm x 3.5mm |
Frequency Stability + / - | 20ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 20ppm |
Product Range | ABMM2 Series |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | ± 20ppm |
Crystal Mounting Type | SMD |
Frequency | 10MHz |
Frequency Stability | ± 20ppm |
No. of Pins | 4Pins |
Operating Temperature Range | -20°C to +70°C |
Output Frequency | 10MHz |
ABMM2 Series 10 MHz â–’20 ppm 18 pF -20 to +70 â–‘C SMT Ceramic Quartz Crystal | Future Electronics |
Crystal, 10Mhz, 18Pf Cl, 6X3.6Mm, Smt | Newark Electronics |
Frequency Nom:10MHz | element14 |
CRYSTAL, 10MHZ, 18PF CL, 6X3.6MM, SMT | Farnell |
Ceramic Quartz Crystal 10MHz | RS |
Crystal, 10 MHz, SMD, 6mm x 3.5mm, 20 ppm, 18 pF, 20 ppm, ABMM2 | Avnet America |
CRYSTAL 10.0000MHZ 18PF SMD | Abracon ABMM2-10.000MHz-E2-T | RS Americas |
Where can I find additional details, specifications and documents for a ABMM2-10.000MHZ-E2-T?
Additional datasheets, footprints and schematics for ABMM2-10.000MHZ-E2-T are listed on our Part Details page. You can also find images and similar parts to ABMM2-10.000MHZ-E2-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABMM2-10.000MHZ-E2-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABMM2-10.000MHZ-E2-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABMM2-10.000MHZ-E2-T fall under?
The ABMM2-10.000MHZ-E2-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to ABMM2-10.000MHZ-E2-T when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABMM2-10.000MHZ-E2-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABMM2-10.000MHZ-E2-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABMM2-10.000MHZ-E2-T have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ABMM2-10.000MHZ-E2-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABMM2-10.000MHZ-E2-T often in real-time on the comparison pages.
What if I can't find stock of ABMM2-10.000MHZ-E2-T?
You can fill out our help required form which you can use to request a quote for ABMM2-10.000MHZ-E2-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.