Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
35,488
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
469
in stock
|
Buy Now | |
element14
from US$0.21
|
469
in stock
|
Buy Now | |
Farnell
from US$0.21
|
469
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 12MHz |
---|---|
Crystal Case | SMD 3.2mm x 2.5mm |
Frequency Stability + / - | 30ppm |
Load Capacitance | 10pF |
Frequency Tolerance + / - | 20ppm |
Product Range | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Crystal, 12Mhz, 10Pf, 3.2Mm X 2.5Mm | Newark Electronics |
CRYSTAL, 12MHZ, 10PF, 3.2MM X 2.5MM | element14 |
Crystal IOT 12MHZ 10pF XTAL 20ppm | RS |
ABM8G Series 12 MHz â–’20 ppm 10 pF -40 to 85 â–‘C Ultra Miniature Ceramic Crystal | Future Electronics |
12.000 MHZ CRYSTAL UNIT | TTI Europe |
Crystal 12MHz 4-Pin SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ABM8G-106-12.000MHZ-T?
Additional datasheets, footprints and schematics for ABM8G-106-12.000MHZ-T are listed on our Part Details page. You can also find images and similar parts to ABM8G-106-12.000MHZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM8G-106-12.000MHZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM8G-106-12.000MHZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM8G-106-12.000MHZ-T fall under?
The ABM8G-106-12.000MHZ-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ABM8G-106-12.000MHZ-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM8G-106-12.000MHZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABM8G-106-12.000MHZ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM8G-106-12.000MHZ-T have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ABM8G-106-12.000MHZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM8G-106-12.000MHZ-T often in real-time on the comparison pages.
What if I can't find stock of ABM8G-106-12.000MHZ-T?
You can fill out our help required form which you can use to request a quote for ABM8G-106-12.000MHZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.