Status: | Unknown |
---|---|
Series: | ABM8AIG Series |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.73
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
3,000
in stock
|
Buy Now | |
element14
from US$0.75
|
3,000
in stock
|
Buy Now | |
RS
from US$0.75
|
2,840
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
2,327
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
2,327
in stock
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
Avnet Asia
from US$0.76
|
-
|
Buy Now | |
TTI Europe
from US$0.69
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 24MHz |
---|---|
Crystal Case | SMD 3.2mm x 2.5mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 12pF |
Frequency Tolerance + / - | 20ppm |
Product Range | ABM8AIG Series |
Crystal, 24Mhz, 12Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant: Yes |Abracon ABM8AIG-24.000MHZ-12-2Z-T3 | Newark Electronics |
ABM8AIG Series 24 MHz â–’20ppm 12pf 50 Ohm Ceramic Base SMD Crystal | Future Electronics |
CRYSTAL, 24MHZ, 12PF, SMD, 3.2MM X 2.5MM | element14 |
CRYSTAL 24MHZ 12PF SMD | RS |
Crystals 24.0 MHZ AEC-Q200 SMD | Rapid Electronics |
Crystal, auto & industrial grade ceramic base, 24MHZ 12PF SMD, ABM8AIG Series | Abracon ABM8AIG-24.000MHz-12-2Z-T3 | RS Americas |
Crystal, AEC-Q200, 24 MHz, SMD, 3.2mm x 2.5mm, 50 ppm, 12 pF, 20 ppm, ABM8AIG | Avnet Asia |
24.000 MHZ CRYSTAL UNIT | TTI Europe |
CRYSTAL RESONATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ABM8AIG-24.000MHZ-12-2Z-T3?
Additional datasheets, footprints and schematics for ABM8AIG-24.000MHZ-12-2Z-T3 are listed on our Part Details page. You can also find images and similar parts to ABM8AIG-24.000MHZ-12-2Z-T3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM8AIG-24.000MHZ-12-2Z-T3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM8AIG-24.000MHZ-12-2Z-T3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM8AIG-24.000MHZ-12-2Z-T3 fall under?
The ABM8AIG-24.000MHZ-12-2Z-T3 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ABM8AIG-24.000MHZ-12-2Z-T3 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM8AIG-24.000MHZ-12-2Z-T3 you can contact the distributor directly for product support, shipping queries etc.
Is the ABM8AIG-24.000MHZ-12-2Z-T3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM8AIG-24.000MHZ-12-2Z-T3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and RS have stock available or on a lead time for ABM8AIG-24.000MHZ-12-2Z-T3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM8AIG-24.000MHZ-12-2Z-T3 often in real-time on the comparison pages.
What if I can't find stock of ABM8AIG-24.000MHZ-12-2Z-T3?
You can fill out our help required form which you can use to request a quote for ABM8AIG-24.000MHZ-12-2Z-T3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.