Status: | Unknown |
---|---|
Series: | ABM8AIG Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
1,491
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
1,491
in stock
|
Buy Now | |
element14
from US$0.36
|
1,491
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
from US$0.38
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 16MHz |
---|---|
Crystal Case | SMD 3.2mm x 2.5mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 8pF |
Frequency Tolerance + / - | 20ppm |
Product Range | ABM8AIG Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2019) |
Crystal, Aec-Q200, 16Mhz, 8Pf, 3.2X2.5Mm | Newark Electronics |
CRYSTAL, AEC-Q200, 16MHZ, 8PF, 3.2X2.5MM | element14 |
â–’20ppm Crystal 12pF 4-SMD, No Lead | Future Electronics |
Ultra Miniature Crystal 16MHz 8pF Automotive 4-Pin CSMD T/R | Avnet America |
16.000 MHZ CRYSTAL UNIT | TTI Europe |
Where can I find additional details, specifications and documents for a ABM8AIG-16.000MHZ-82Z-T?
Additional datasheets, footprints and schematics for ABM8AIG-16.000MHZ-82Z-T are listed on our Part Details page. You can also find images and similar parts to ABM8AIG-16.000MHZ-82Z-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM8AIG-16.000MHZ-82Z-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM8AIG-16.000MHZ-82Z-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM8AIG-16.000MHZ-82Z-T fall under?
The ABM8AIG-16.000MHZ-82Z-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ABM8AIG-16.000MHZ-82Z-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM8AIG-16.000MHZ-82Z-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABM8AIG-16.000MHZ-82Z-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM8AIG-16.000MHZ-82Z-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ABM8AIG-16.000MHZ-82Z-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM8AIG-16.000MHZ-82Z-T often in real-time on the comparison pages.
What if I can't find stock of ABM8AIG-16.000MHZ-82Z-T?
You can fill out our help required form which you can use to request a quote for ABM8AIG-16.000MHZ-82Z-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.