Status: | Unknown |
---|---|
Series: | ABM8AIG Series |
RoHS: | Unknown |
Frequency Nom | 14.318MHz |
---|---|
Crystal Case | SMD 3.2mm x 2.5mm |
Frequency Stability + / - | 100ppm |
Load Capacitance | 8pF |
Frequency Tolerance + / - | 50ppm |
Product Range | ABM8AIG Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2019) |
Crystal, Aec-Q200, 14.318Mhz, 3.2X2.5Mm | Newark Electronics |
CRYSTAL, AECQ200, 14.318MHZ, 3.2X2.5MM | element14 |
Crystal, 14.318 MHz, SMD, 3.2mm x 2.5mm, 100 ppm, 8 pF, 50 ppm, ABM8AIG | Avnet America |
Where can I find additional details, specifications and documents for a ABM8AIG-14.318MHZ-8-T?
Additional datasheets, footprints and schematics for ABM8AIG-14.318MHZ-8-T are listed on our Part Details page. You can also find images and similar parts to ABM8AIG-14.318MHZ-8-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM8AIG-14.318MHZ-8-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM8AIG-14.318MHZ-8-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM8AIG-14.318MHZ-8-T fall under?
The ABM8AIG-14.318MHZ-8-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ABM8AIG-14.318MHZ-8-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM8AIG-14.318MHZ-8-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABM8AIG-14.318MHZ-8-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM8AIG-14.318MHZ-8-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ABM8AIG-14.318MHZ-8-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM8AIG-14.318MHZ-8-T often in real-time on the comparison pages.
What if I can't find stock of ABM8AIG-14.318MHZ-8-T?
You can fill out our help required form which you can use to request a quote for ABM8AIG-14.318MHZ-8-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.