ABM8-114.285MHZ-D2X-T Abracon Parts by Abracon

CRYSTAL 114.285MHZ 18PF 3.2MM X 2.5MM

Status: Unknown
Series: ABM8 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.70

Distributor Stock
Logo for Farnell
Farnell
from US$1.00
211
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.70
14,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.82
211
in stock
Buy Now
Logo for element14
element14
from US$0.80
211
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
1,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.75
-
Buy Now

Specifications

Frequency Nom 114.285MHz
Crystal Case SMD 3.2mm x 2.5mm
Frequency Stability + / - 20ppm
Load Capacitance 18pF
Frequency Tolerance + / - 20ppm
Product Range ABM8 Series

Alternative Descriptions

CRYSTAL RESONATOR | Richardson RFPD
Crystal, 114.285Mhz, 18Pf, 3.2Mm X 2.5Mm | Newark Electronics
CRYSTAL, 114.285MHZ, 18PF, 3.2MM X 2.5MM | element14
Crystal, 114.285 MHz, SMD, 3.2mm x 2.5mm, 20 ppm, 18 pF, 20 ppm, ABM8 Series | Avnet Abacus
114.285MHz ,18pF, 4-Pin,Crystal | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABM8-114.285MHZ-D2X-T?

Additional datasheets, footprints and schematics for ABM8-114.285MHZ-D2X-T are listed on our Part Details page. You can also find images and similar parts to ABM8-114.285MHZ-D2X-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABM8-114.285MHZ-D2X-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM8-114.285MHZ-D2X-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABM8-114.285MHZ-D2X-T fall under?

The ABM8-114.285MHZ-D2X-T is listed under Abracon Parts.

Can I view similar or alternative parts?

You can view similar parts to ABM8-114.285MHZ-D2X-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABM8-114.285MHZ-D2X-T you can contact the distributor directly for product support, shipping queries etc.

Is the ABM8-114.285MHZ-D2X-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ABM8-114.285MHZ-D2X-T have stock available?

Authorised distributors including Richardson RFPD, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for ABM8-114.285MHZ-D2X-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABM8-114.285MHZ-D2X-T often in real-time on the comparison pages.

What if I can't find stock of ABM8-114.285MHZ-D2X-T?

You can fill out our help required form which you can use to request a quote for ABM8-114.285MHZ-D2X-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay