Status: | Unknown |
---|---|
Series: | ABM8 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
732
in stock
|
Buy Now | |
RS
from US$0.43
|
2,825
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
1,000
in stock
|
Buy Now | |
element14
from US$0.33
|
732
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
621
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now |
Frequency Nom | 25MHz |
---|---|
Crystal Case | SMD 3.2mm x 2.5mm |
Frequency Stability + / - | 15ppm |
Load Capacitance | 10pF |
Frequency Tolerance + / - | 10ppm |
Product Range | ABM8 Series |
CRYSTAL 25.0000MHZ 10PF SMD | RS |
25.0000MHZ 10PF Crystal | Future Electronics |
CRYSTAL, 25MHZ, 10PF, SMD, 3.2MM X 2.5MM | element14 |
Crystal, 25Mhz, 10Pf, 3.2Mm X 2.5Mm | Newark Electronics |
Crystal, 25 MHz, SMD, 3.2mm x 2.5mm, 15 ppm, 10 pF, 10 ppm, ABM8 | Avnet Abacus |
Crystal, ceramic, 25.0000MHZ 10PF SMD, 3.2x2.5x0.8mm, ABM8 Series | Abracon ABM8-25.000MHz-10-D1G-T | RS Americas |
Crystal 25MHz 10pF 4-Pin CSMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a ABM8-25.000MHZ-10-D1G-T?
Additional datasheets, footprints and schematics for ABM8-25.000MHZ-10-D1G-T are listed on our Part Details page. You can also find images and similar parts to ABM8-25.000MHZ-10-D1G-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM8-25.000MHZ-10-D1G-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM8-25.000MHZ-10-D1G-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM8-25.000MHZ-10-D1G-T fall under?
The ABM8-25.000MHZ-10-D1G-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ABM8-25.000MHZ-10-D1G-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM8-25.000MHZ-10-D1G-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABM8-25.000MHZ-10-D1G-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM8-25.000MHZ-10-D1G-T have stock available?
Authorised distributors including RS, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for ABM8-25.000MHZ-10-D1G-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM8-25.000MHZ-10-D1G-T often in real-time on the comparison pages.
What if I can't find stock of ABM8-25.000MHZ-10-D1G-T?
You can fill out our help required form which you can use to request a quote for ABM8-25.000MHZ-10-D1G-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.