Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.27
Mount Fixing Type | Adhesive |
---|---|
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 50.8mm |
Width | 50.8mm |
RoHS Compliant | Yes |
Cable Tie Mount, 4-Way, Adhesive, Nylon 6.6, Pk200 | Newark Electronics |
Cable Accessories Tie Mount Nylon 6.6 Black | Avnet America |
Cable Tie Mount, Hi Temp. Adh., 2"x2" (5 | Panduit ABM4H-AT-T0 | RS Americas |
CABLE TIE MOUNT, NYLON 6.6, 50.8MM, BLK | element14 |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts Cable Tie Mount Adh. Hi Temp. 2x2 | Sager |
Where can I find additional details, specifications and documents for a ABM4H-AT-T0?
Additional datasheets, footprints and schematics for ABM4H-AT-T0 are listed on our Part Details page. You can also find images and similar parts to ABM4H-AT-T0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM4H-AT-T0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM4H-AT-T0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM4H-AT-T0 fall under?
The ABM4H-AT-T0 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to ABM4H-AT-T0 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM4H-AT-T0 you can contact the distributor directly for product support, shipping queries etc.
Is the ABM4H-AT-T0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ABM4H-AT-T0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for ABM4H-AT-T0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM4H-AT-T0 often in real-time on the comparison pages.
What if I can't find stock of ABM4H-AT-T0?
You can fill out our help required form which you can use to request a quote for ABM4H-AT-T0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.