Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.09
Mount Fixing Type | Adhesive |
---|---|
Mount Colour | White |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 50.8mm |
Width | 50.8mm |
Accessory Type | Cable Tie Mount |
Colour | White |
RoHS Compliant | Yes |
Cable Tie Mount, Length 50.8mm, Width 2in, Ht 2in, White, Nylon 6.6 | Panduit ABM4H-A-T | RS Americas |
Cable Tie Mount | Newark Electronics |
Cable Accessories Tie Mount Nylon 6.6 White | Avnet America |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts 2.0 X 2.0 4WAY MNT WHITE | Sager |
CABLE TIE MOUNT, 50.8MM, PA66, WHITE | Farnell |
Where can I find additional details, specifications and documents for a ABM4H-A-T?
Additional datasheets, footprints and schematics for ABM4H-A-T are listed on our Part Details page. You can also find images and similar parts to ABM4H-A-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM4H-A-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM4H-A-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM4H-A-T fall under?
The ABM4H-A-T is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to ABM4H-A-T when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM4H-A-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABM4H-A-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ABM4H-A-T have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Carlton-Bates have stock available or on a lead time for ABM4H-A-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM4H-A-T often in real-time on the comparison pages.
What if I can't find stock of ABM4H-A-T?
You can fill out our help required form which you can use to request a quote for ABM4H-A-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.