Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Adhesive |
---|---|
Mount Colour | White |
Mount Material | Nylon (Polyamide) |
Length | 50.8mm |
Width | 50.8mm |
RoHS Compliant | Yes |
Cable Tie Mount, Rubber Adhesive, 2"L x2"W, White nylon 6.6, ABM Series | Panduit ABM4H-A-L | RS Americas |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mount, 4Way, 50.8Mm W, Nylon, White, Pk50 | Newark Electronics |
Cable Accessories Adhesive Backed Cable Tie Mount Nylon 6.6 White | Avnet America |
Cable Tie Mounts ADHESIVE BACK MOUNT | Sager |
Where can I find additional details, specifications and documents for a ABM4H-A-L?
Additional datasheets, footprints and schematics for ABM4H-A-L are listed on our Part Details page. You can also find images and similar parts to ABM4H-A-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM4H-A-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM4H-A-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM4H-A-L fall under?
The ABM4H-A-L is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to ABM4H-A-L when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM4H-A-L you can contact the distributor directly for product support, shipping queries etc.
Is the ABM4H-A-L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ABM4H-A-L have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics, Avnet America and Sager have stock available or on a lead time for ABM4H-A-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM4H-A-L often in real-time on the comparison pages.
What if I can't find stock of ABM4H-A-L?
You can fill out our help required form which you can use to request a quote for ABM4H-A-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.