Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 6.4mm |
Width | 38.1mm |
Height | 6.4mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Length | 38.1mm |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Colour | Natural |
External Length / Height | 6.4mm |
External Width | 38.1mm |
For Use With | Panduit Cable Ties |
Load Max | 513g |
Material | Nylon 6.6 |
Cable Tie Mount, Hi Temp, adh., 1.5" x 1.5". White | Panduit ABM3H-AT-L | RS Americas |
Cable Tie Mount, 38.1Mm, Nylon 6.6 | Newark Electronics |
Cable Accessories Adhesive Backed Cable Tie Mount Nylon 6.6 White | Avnet America |
Mount, Cable Tie | Carlton-Bates |
CABLETIEMNT,HITMP,1.5X1.5IN,WH | TTI Europe |
Cable Tie Mounts ADHESIVE BACK MOUNT | Sager |
MOUNT, ADHESIVE, NYLON | Farnell |
Where can I find additional details, specifications and documents for a ABM3H-AT-L?
Additional datasheets, footprints and schematics for ABM3H-AT-L are listed on our Part Details page. You can also find images and similar parts to ABM3H-AT-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM3H-AT-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM3H-AT-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM3H-AT-L fall under?
The ABM3H-AT-L is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to ABM3H-AT-L when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM3H-AT-L you can contact the distributor directly for product support, shipping queries etc.
Is the ABM3H-AT-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM3H-AT-L have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Carlton-Bates and TTI Europe have stock available or on a lead time for ABM3H-AT-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM3H-AT-L often in real-time on the comparison pages.
What if I can't find stock of ABM3H-AT-L?
You can fill out our help required form which you can use to request a quote for ABM3H-AT-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.