Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$41.62
|
No stock
|
Buy Now | |
RS Americas
from US$1.86
|
254
in stock
|
Buy Now | |
Conrad
from US$2.38
|
157
in stock
|
Buy Now | |
Carlton-Bates
from US$2.02
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$87.81
|
7
in stock
|
Buy Now | |
Distrelec
from US$1.97
|
5
in stock
|
Buy Now | |
Avnet America
from US$1.37
|
-
|
Buy Now | |
element14
from US$44.06
|
-
|
Buy Now | |
Sager
from US$1.43
|
-
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 6.4mm |
Width | 38.1mm |
Height | 6.4mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Length | 38.1mm |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Colour | Natural |
External Length / Height | 6.4mm |
External Width | 38.1mm |
For Use With | Panduits Nylon Cable Ties |
Load Max | 513g |
Material | Nylon 6.6 |
Cable Tie Mount, Length 38.1mm, Width 1.5in, Ht 0.29in, White, Nylon 6.6 | Panduit ABM3H-A-L | RS Americas |
4-way cable tie holder. High adhesive power for long reliability. 4-way input for cable binder allows for quick and easy alignment of the parts.This text is machine translated. | Conrad |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mount | Newark Electronics |
Panduit Cable Tie Mount, White, Polyamide 6.6, Pack of 50 pieces | Distrelec |
Cable Accessories Adhesive Backed Cable Tie Mount Nylon 6.6 White | Avnet America |
MOUNT, ADHESIVE, NYLON, PK50 | element14 |
Cable Tie Mounts 4-WAY ADH. 1 1/2 WH | Sager |
Where can I find additional details, specifications and documents for a ABM3H-A-L?
Additional datasheets, footprints and schematics for ABM3H-A-L are listed on our Part Details page. You can also find images and similar parts to ABM3H-A-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM3H-A-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM3H-A-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM3H-A-L fall under?
The ABM3H-A-L is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to ABM3H-A-L when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM3H-A-L you can contact the distributor directly for product support, shipping queries etc.
Is the ABM3H-A-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM3H-A-L have stock available?
Authorised distributors including RS Americas, Conrad, Carlton-Bates, Newark Electronics and Distrelec have stock available or on a lead time for ABM3H-A-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM3H-A-L often in real-time on the comparison pages.
What if I can't find stock of ABM3H-A-L?
You can fill out our help required form which you can use to request a quote for ABM3H-A-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.