ABM3C-48.000MHZ-D4Y-T Abracon Parts by Abracon

CRYSTAL 48MHZ 18PF 5MM X 3.2MM

Status: Unknown
Series: ABM3C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for Farnell
Farnell
from US$0.52
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.58
1,000
in stock
Buy Now
Logo for element14
element14
from US$0.53
1,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.52
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 48MHz
Crystal Case SMD 5mm x 3.2mm
Frequency Stability + / - 30ppm
Load Capacitance 18pF
Frequency Tolerance + / - 30ppm
Product Range ABM3C Series

Alternative Descriptions

Crystal, 48Mhz, 18Pf, Smd, 5Mm X 3.2Mm Rohs Compliant: Yes |Abracon ABM3C-48.000MHZ-D4Y-T | Newark Electronics
CRYSTAL, 48MHZ, 18PF, SMD, 5MM X 3.2MM | element14
ABM3C Series 48.000Mhz ▒30ppm 18pF -40░C ~ 85░C 5.00mm x 3.20mm Crystal | Future Electronics
Crystal, 48 MHz, SMD, 5mm x 3.2mm, 30 ppm, 18 pF, 30 ppm, ABM3C | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABM3C-48.000MHZ-D4Y-T?

Additional datasheets, footprints and schematics for ABM3C-48.000MHZ-D4Y-T are listed on our Part Details page. You can also find images and similar parts to ABM3C-48.000MHZ-D4Y-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABM3C-48.000MHZ-D4Y-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM3C-48.000MHZ-D4Y-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABM3C-48.000MHZ-D4Y-T fall under?

The ABM3C-48.000MHZ-D4Y-T is listed under Abracon Parts.

Can I view similar or alternative parts?

You can view similar parts to ABM3C-48.000MHZ-D4Y-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABM3C-48.000MHZ-D4Y-T you can contact the distributor directly for product support, shipping queries etc.

Is the ABM3C-48.000MHZ-D4Y-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ABM3C-48.000MHZ-D4Y-T have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Abacus have stock available or on a lead time for ABM3C-48.000MHZ-D4Y-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABM3C-48.000MHZ-D4Y-T often in real-time on the comparison pages.

What if I can't find stock of ABM3C-48.000MHZ-D4Y-T?

You can fill out our help required form which you can use to request a quote for ABM3C-48.000MHZ-D4Y-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay